BriskHeat Corporation HM0125-HS2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
HM0125-HS2
HM0125-HS2

Technical Specifications

  BriskHeat Corporation
Product Category Heating Mantles
Product Name HM0125-HS2
Configuration Mantle
Certifications UR & CSA Pending
Flask 125 ml (7.63 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details
StirMantle Complete System - 100D EMS109 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 230 V Mantle, 60 VA.50-750 rpm.
Features Stirring
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details