Glas-Col, LLC TM Glass Fabric Mantle 100B TM122G

Description
For batch operations using spherical vessels the Glas-Col TM unique heating mantle design advantages are: Support of the vessel over as much of the its bottom surfaces as possible, to eliminate mechanical stress. No hot spots which could cause thermal strains. Flexible supporting surface, not rigid at any point. ( a hard surface would cause breakage in case of "bumping".) Reduced bumping Zoned heat input Snug fit Minimum fire hazard Secure grounding Optional features include: Individual switch and pilot light for each circuit which allows control and monitoring of the unit. Gas purge connection allows pressurizing for maximum safety and prevents damage from hazardous vapors Bottom hole available for vessel drains.
Description
For batch operations using spherical vessels the Glas-Col TM unique heating mantle design advantages are: Support of the vessel over as much of the its bottom surfaces as possible, to eliminate mechanical stress. No hot spots which could cause thermal strains. Flexible supporting surface, not rigid at any point. ( a hard surface would cause breakage in case of "bumping".) Reduced bumping Zoned heat input Snug fit Minimum fire hazard Secure grounding Optional features include: Individual switch and pilot light for each circuit which allows control and monitoring of the unit. Gas purge connection allows pressurizing for maximum safety and prevents damage from hazardous vapors Bottom hole available for vessel drains.

Suppliers

Company
Product
Description
Supplier Links
TM Glass Fabric Mantle - 100B TM122G - Glas-Col, LLC
Terre Haute, IN, USA
TM Glass Fabric Mantle
100B TM122G
TM Glass Fabric Mantle 100B TM122G
For batch operations using spherical vessels the Glas-Col TM unique heating mantle design advantages are: Support of the vessel over as much of the its bottom surfaces as possible, to eliminate mechanical stress. No hot spots which could cause thermal strains. Flexible supporting surface, not rigid at any point. ( a hard surface would cause breakage in case of "bumping".) Reduced bumping Zoned heat input Snug fit Minimum fire hazard Secure grounding Optional features include: Individual switch and pilot light for each circuit which allows control and monitoring of the unit. Gas purge connection allows pressurizing for maximum safety and prevents damage from hazardous vapors Bottom hole available for vessel drains.

For batch operations using spherical vessels the Glas-Col TM unique heating mantle design advantages are:

  • Support of the vessel over as much of the its bottom surfaces as possible, to eliminate mechanical stress.
  • No hot spots which could cause thermal strains.
  • Flexible supporting surface, not rigid at any point. ( a hard surface would cause breakage in case of "bumping".)
  • Reduced bumping
  • Zoned heat input
  • Snug fit
  • Minimum fire hazard
  • Secure grounding

Optional features include:
Individual switch and pilot light for each circuit which allows control and monitoring of the unit.
Gas purge connection allows pressurizing for maximum safety and prevents damage from hazardous vapors
Bottom hole available for vessel drains.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100B TM122G
Product Name TM Glass Fabric Mantle
Configuration Mantle
Electrical Specs 230V
Flask 50000 ml (3051 cubic inches)
Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 5000 ml (305 cubic inches)
View Details
HeatingTop - 100A MO1053 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 300 ml (18.31 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 1000 ml (61.02 cubic inches)
View Details