BriskHeat Corporation HM1000VF1

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
HM1000VF1
HM1000VF1

Technical Specifications

  BriskHeat Corporation
Product Category Heating Mantles
Product Name HM1000VF1
Configuration Mantle
Certifications UR Pending
Flask 1000 ml (61.02 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 250 ml (15.26 cubic inches)
View Details
Minitrol - 1 Circuit - 104A PL324 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 240 V, 3-Wire Load, 3-Wire Line & plug
Power 2400 watts
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details