Glas-Col, LLC TM Glass Fabric Mantle 100B TM116S

Description
For batch operations using spherical vessels the Glas-Col TM unique heating mantle design advantages are: Support of the vessel over as much of the its bottom surfaces as possible, to eliminate mechanical stress. No hot spots which could cause thermal strains. Flexible supporting surface, not rigid at any point. ( a hard surface would cause breakage in case of "bumping".) Reduced bumping Zoned heat input Snug fit Minimum fire hazard Secure grounding Optional features include: Individual switch and pilot light for each circuit which allows control and monitoring of the unit. Gas purge connection allows pressurizing for maximum safety and prevents damage from hazardous vapors Bottom hole available for vessel drains.
Description
For batch operations using spherical vessels the Glas-Col TM unique heating mantle design advantages are: Support of the vessel over as much of the its bottom surfaces as possible, to eliminate mechanical stress. No hot spots which could cause thermal strains. Flexible supporting surface, not rigid at any point. ( a hard surface would cause breakage in case of "bumping".) Reduced bumping Zoned heat input Snug fit Minimum fire hazard Secure grounding Optional features include: Individual switch and pilot light for each circuit which allows control and monitoring of the unit. Gas purge connection allows pressurizing for maximum safety and prevents damage from hazardous vapors Bottom hole available for vessel drains.

Suppliers

Company
Product
Description
Supplier Links
TM Glass Fabric Mantle - 100B TM116S - Glas-Col, LLC
Terre Haute, IN, USA
TM Glass Fabric Mantle
100B TM116S
TM Glass Fabric Mantle 100B TM116S
For batch operations using spherical vessels the Glas-Col TM unique heating mantle design advantages are: Support of the vessel over as much of the its bottom surfaces as possible, to eliminate mechanical stress. No hot spots which could cause thermal strains. Flexible supporting surface, not rigid at any point. ( a hard surface would cause breakage in case of "bumping".) Reduced bumping Zoned heat input Snug fit Minimum fire hazard Secure grounding Optional features include: Individual switch and pilot light for each circuit which allows control and monitoring of the unit. Gas purge connection allows pressurizing for maximum safety and prevents damage from hazardous vapors Bottom hole available for vessel drains.

For batch operations using spherical vessels the Glas-Col TM unique heating mantle design advantages are:

  • Support of the vessel over as much of the its bottom surfaces as possible, to eliminate mechanical stress.
  • No hot spots which could cause thermal strains.
  • Flexible supporting surface, not rigid at any point. ( a hard surface would cause breakage in case of "bumping".)
  • Reduced bumping
  • Zoned heat input
  • Snug fit
  • Minimum fire hazard
  • Secure grounding

Optional features include:
Individual switch and pilot light for each circuit which allows control and monitoring of the unit.
Gas purge connection allows pressurizing for maximum safety and prevents damage from hazardous vapors
Bottom hole available for vessel drains.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100B TM116S
Product Name TM Glass Fabric Mantle
Configuration Mantle
Electrical Specs 115V
Flask 10000 ml (610 cubic inches)
Power 650 watts
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Micro Mantle - Spherical - 100A MIC35 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 3' 2 Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 500 ml (30.51 cubic inches)
View Details
Five Gallon Can Mantle - 100D DH111BCL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 115 V, 8' Attached Cord, 3-Wire Cord
Flask 18927 ml (1155 cubic inches)
View Details