Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat.
| Glas-Col, LLC | |
|---|---|
| Product Category | Heating Mantles |
| Product Number | 100B STM1500 |
| Product Name | Series STM Mantle |
| Configuration | Mantle |
| Electrical Specs | 115 V, Terminal Box |
| Certifications | CSA Certified |
| Flask | 22000 ml (1343 cubic inches) |
| Temperature Range | ? to 343 C (? to 650 F) |