Glas-Col, LLC Erlenmeyer Flask Mantle 100A O915

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This Erlenmeyer mantle covers both the bottom and the side to help prevent thermal strain on unusually susceptible heavy-walled vessels. Even small liquid volumes may be heated in this mantle because its heat is concentrated at the bottom.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This Erlenmeyer mantle covers both the bottom and the side to help prevent thermal strain on unusually susceptible heavy-walled vessels. Even small liquid volumes may be heated in this mantle because its heat is concentrated at the bottom.

Suppliers

Company
Product
Description
Supplier Links
Erlenmeyer Flask Mantle - 100A O915 - Glas-Col, LLC
Terre Haute, IN, USA
Erlenmeyer Flask Mantle
100A O915
Erlenmeyer Flask Mantle 100A O915
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This Erlenmeyer mantle covers both the bottom and the side to help prevent thermal strain on unusually susceptible heavy-walled vessels. Even small liquid volumes may be heated in this mantle because its heat is concentrated at the bottom.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This Erlenmeyer mantle covers both the bottom and the side to help prevent thermal strain on unusually susceptible heavy-walled vessels. Even small liquid volumes may be heated in this mantle because its heat is concentrated at the bottom.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O915
Product Name Erlenmeyer Flask Mantle
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 200 ml (12.2 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details
Buchner Funnel Mantle - Fritted Plate - 100B TM838 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 250 ml (15.26 cubic inches)
View Details