Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.
| Glas-Col, LLC | |
|---|---|
| Product Category | Heating Mantles |
| Product Number | 100B TM838 |
| Product Name | Buchner Funnel Mantle - Fritted Plate |
| Configuration | Mantle |
| Electrical Specs | 115 V, Detachable 4' 3-Wire Cord |
| Certifications | CSA Certified |
| Flask | 2000 ml (122 cubic inches) |