Glas-Col, LLC 60° Funnel Mantle 100A O719

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.

Suppliers

Company
Product
Description
Supplier Links
60° Funnel Mantle - 100A O719 - Glas-Col, LLC
Terre Haute, IN, USA
60° Funnel Mantle
100A O719
60° Funnel Mantle 100A O719
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O719
Product Name 60° Funnel Mantle
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Five Gallon Can Mantle - 100D DH111BCL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 115 V, 8' Attached Cord, 3-Wire Cord
Flask 18927 ml (1155 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Combo Mantle - 100D RX50224 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 240 V, 6' Multi-Connect, 4' 3-Wire Power
Flask 500 ml (30.51 cubic inches)
View Details