Glas-Col, LLC Metal Beaker Mantle 100A O636

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM metal beaker mantle heats safely and efficiently. Designed for straight walled flat bottom vessels.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM metal beaker mantle heats safely and efficiently. Designed for straight walled flat bottom vessels.

Suppliers

Company
Product
Description
Supplier Links
Metal Beaker Mantle - 100A O636 - Glas-Col, LLC
Terre Haute, IN, USA
Metal Beaker Mantle
100A O636
Metal Beaker Mantle 100A O636
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM metal beaker mantle heats safely and efficiently. Designed for straight walled flat bottom vessels.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM metal beaker mantle heats safely and efficiently. Designed for straight walled flat bottom vessels.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O636
Product Name Metal Beaker Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Flask 4000 ml (244 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Erlenmeyer Flask Mantle - 100A O929 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 2000 ml (122 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 50 ml (3.05 cubic inches)
View Details
Series STM Mantle - 100B STM1201 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 3000 ml (183 cubic inches)
View Details