Glas-Col, LLC Griffin Beaker Mantle 100A O618

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.

Suppliers

Company
Product
Description
Supplier Links
Griffin Beaker Mantle - 100A O618 - Glas-Col, LLC
Terre Haute, IN, USA
Griffin Beaker Mantle
100A O618
Griffin Beaker Mantle 100A O618
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O618
Product Name Griffin Beaker Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Flask 3000 ml (183 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
60° Funnel Mantle - 100A O719 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details
Powrtrol - 104A PL120 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 10A ;120 V, 3-Wire Line Cord
Certifications CE Certification Available
View Details