Glas-Col, LLC Resin Reaction Flask Mantle 100A O572

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.

Suppliers

Company
Product
Description
Supplier Links
Resin Reaction Flask Mantle - 100A O572 - Glas-Col, LLC
Terre Haute, IN, USA
Resin Reaction Flask Mantle
100A O572
Resin Reaction Flask Mantle 100A O572
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O572
Product Name Resin Reaction Flask Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
Flask 1000 ml (61.02 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Buschner Funnel Mantle - 100A O814 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details
Metal Beaker Mantle - 100A O631 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 1200 ml (73.23 cubic inches)
View Details