Glas-Col, LLC Spherical Mantle 100A O1023

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.

Suppliers

Company
Product
Description
Supplier Links
Spherical Mantle - 100A O1023 - Glas-Col, LLC
Terre Haute, IN, USA
Spherical Mantle
100A O1023
Spherical Mantle 100A O1023
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O1023
Product Name Spherical Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
Flask 250 ml (15.26 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
MantleMinder II - 104A PL512 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 15A 120V, 3-Wire (Load & Line) Cord
Temperature Range 0.0 to 750 C (32 to 1382 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details
Erlenmeyer Flask Mantle - 100A O912 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details