Glas-Col, LLC MantleMinder II 104A PL512

Description
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.
Description
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Suppliers

Company
Product
Description
Supplier Links
MantleMinder II - 104A PL512 - Glas-Col, LLC
Terre Haute, IN, USA
MantleMinder II
104A PL512
MantleMinder II 104A PL512
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL512
Product Name MantleMinder II
Configuration Controller
Electrical Specs 15A 120V, 3-Wire (Load & Line) Cord
Temperature Range 0.0 to 750 C (32 to 1382 F)
Power 1800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Combo Mantle - 100D RJ65024 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 240 V, 6' Multi-Connect, 4' 3-Wire Power
Flask 650 ml (39.67 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details
StirMantle - 100D TEM102 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V
Features Stirring
View Details