Glas-Col, LLC Spherical Mantle 100A O1003

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.

Suppliers

Company
Product
Description
Supplier Links
Spherical Mantle - 100A O1003 - Glas-Col, LLC
Terre Haute, IN, USA
Spherical Mantle
100A O1003
Spherical Mantle 100A O1003
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O1003
Product Name Spherical Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
Flask 200 ml (12.2 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Combo Mantle - 100D RX100024 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 240 V, 6' Multi-Connect, 4' 3-Wire Power
Flask 1000 ml (61.02 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 5000 ml (305 cubic inches)
View Details