Glas-Col, LLC Micro Mantle - Spherical 100A MIC25

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.

Suppliers

Company
Product
Description
Supplier Links
Micro Mantle - Spherical - 100A MIC25 - Glas-Col, LLC
Terre Haute, IN, USA
Micro Mantle - Spherical
100A MIC25
Micro Mantle - Spherical 100A MIC25
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A MIC25
Product Name Micro Mantle - Spherical
Configuration Mantle
Electrical Specs 115 V, Separable 3' 2 Wire Cord
Certifications CSA Certified
Flask 25 ml (1.53 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 500 ml (30.51 cubic inches)
View Details
Resin Reaction Flask Mantle - 513 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 1000 ml (61.02 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details