Glas-Col, LLC Series STM Mantle 100B STM401

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat.

Suppliers

Company
Product
Description
Supplier Links
Series STM Mantle - 100B STM401 - Glas-Col, LLC
Terre Haute, IN, USA
Series STM Mantle
100B STM401
Series STM Mantle 100B STM401
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100B STM401
Product Name Series STM Mantle
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 100 ml (6.1 cubic inches)
Temperature Range ? to 343 C (? to 650 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resin Reaction Flask Mantle - 100A O570 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 5000 ml (305 cubic inches)
View Details
Low Profile Control - 104A PLSM212T - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 15A 120 V, 3-Wire Ground and Line Cord
Power 1800 watts
View Details