Glas-Col, LLC WS 180° Shaker 099A WS 18012

Description
This shaker efficiently agitates small to medium solid phase peptide synthesis flasks. It is also useful for shaking culture flasks and for agitating hard-to-dissolve solids such as polymers.
Description
This shaker efficiently agitates small to medium solid phase peptide synthesis flasks. It is also useful for shaking culture flasks and for agitating hard-to-dissolve solids such as polymers.

Suppliers

Company
Product
Description
Supplier Links
WS 180° Shaker - 099A WS 18012 - Glas-Col, LLC
Terre Haute, IN, USA
WS 180° Shaker
099A WS 18012
WS 180° Shaker 099A WS 18012
This shaker efficiently agitates small to medium solid phase peptide synthesis flasks. It is also useful for shaking culture flasks and for agitating hard-to-dissolve solids such as polymers.

This shaker efficiently agitates small to medium solid phase peptide synthesis flasks. It is also useful for shaking culture flasks and for agitating hard-to-dissolve solids such as polymers.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A WS 18012
Product Name WS 180° Shaker
Motion Wrist / Hand Motion
Temperature Control None
Speed Variable
Frequency Range 2 to 30 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Analytical Sieve Shaker ANALYSETTE 18 -  - Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Octagon 200 Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Small Tube Rotator - 099A CR4024 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details
Orbital Shaker - BS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details