Glas-Col, LLC Small Tube Rotator 099A CR4024

Description
Modeled after our Rugged Rotator, this unit offers a multi tube head suitable for applications requiring the use of small samples with reliable results. Up to 40, 5-10mm micro tubes can be attached and mixed from a gentle slosh to a rapid agitation. Equipped with tilting motor brackets, a variety of mixing actions can be obtained. The cord attached speed control module allows convenient placement to avoid danger when starting or stopping rotation.
Description
Modeled after our Rugged Rotator, this unit offers a multi tube head suitable for applications requiring the use of small samples with reliable results. Up to 40, 5-10mm micro tubes can be attached and mixed from a gentle slosh to a rapid agitation. Equipped with tilting motor brackets, a variety of mixing actions can be obtained. The cord attached speed control module allows convenient placement to avoid danger when starting or stopping rotation.

Suppliers

Company
Product
Description
Supplier Links
Small Tube Rotator - 099A CR4024 - Glas-Col, LLC
Terre Haute, IN, USA
Small Tube Rotator
099A CR4024
Small Tube Rotator 099A CR4024
Modeled after our Rugged Rotator, this unit offers a multi tube head suitable for applications requiring the use of small samples with reliable results. Up to 40, 5-10mm micro tubes can be attached and mixed from a gentle slosh to a rapid agitation. Equipped with tilting motor brackets, a variety of mixing actions can be obtained. The cord attached speed control module allows convenient placement to avoid danger when starting or stopping rotation.

Modeled after our Rugged Rotator, this unit offers a multi tube head suitable for applications requiring the use of small samples with reliable results. Up to 40, 5-10mm micro tubes can be attached and mixed from a gentle slosh to a rapid agitation. Equipped with tilting motor brackets, a variety of mixing actions can be obtained. The cord attached speed control module allows convenient placement to avoid danger when starting or stopping rotation.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A CR4024
Product Name Small Tube Rotator
Motion Rotating
Temperature Control None
Speed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer
View Details
Octagon 200 Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
WS 180° Shaker - 099A WS 18012 - Glas-Col, LLC
Specs
Motion Wrist / Hand Motion
Temperature Control None
Speed Variable
View Details
Incubated Shaker - BIS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details