Glas-Col, LLC Volumetric Flask Mixer 099A LC1012100

Description
Used for preparing dilutions and standard solutions. Features include: Variable speed. Aggressive mixing action allows for less mixing time. Pulsing feature interrupts vortexing to join upper and lower strata for more thorough mixing. DC motor with filtered control for smoother operation and longer motor life. Mixers allows for less bench space.
Description
Used for preparing dilutions and standard solutions. Features include: Variable speed. Aggressive mixing action allows for less mixing time. Pulsing feature interrupts vortexing to join upper and lower strata for more thorough mixing. DC motor with filtered control for smoother operation and longer motor life. Mixers allows for less bench space.

Suppliers

Company
Product
Description
Supplier Links
Volumetric Flask Mixer - 099A LC1012100 - Glas-Col, LLC
Terre Haute, IN, USA
Volumetric Flask Mixer
099A LC1012100
Volumetric Flask Mixer 099A LC1012100
Used for preparing dilutions and standard solutions. Features include: Variable speed. Aggressive mixing action allows for less mixing time. Pulsing feature interrupts vortexing to join upper and lower strata for more thorough mixing. DC motor with filtered control for smoother operation and longer motor life. Mixers allows for less bench space.

Used for preparing dilutions and standard solutions.

Features include:

  • Variable speed. Aggressive mixing action allows for less mixing time.
  • Pulsing feature interrupts vortexing to join upper and lower strata for more thorough mixing.
  • DC motor with filtered control for smoother operation and longer motor life.
  • Mixers allows for less bench space.
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A LC1012100
Product Name Volumetric Flask Mixer
Motion Orbital
Temperature Control None
Speed Variable
Frequency Range 100 to 1500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Dry Powder Rotator - 099A RD9912 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Duratap Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details