Gilson Company, Inc. Saybolt Viscometer, Hi-Temp, 115V/50-60Hz PT-82

Description
The Saybolt Viscometer determines viscosity of petroleum liquids at temperatures from ambient to 464°F (240°C). PID control maintains ±0.05°F (±0.03°C) temperature uniformity throughout operating range and provides quick temperature stabilization with protection of an over-temperature control. Set-point temperatures are displayed in °F/°C. Circulate tap water or refrigerated coolant through the built-in cooling coil for operation at near-ambient temperatures. The enameled steel cabinet has specimen-area backlighting, leveling feet and sliding draft shields. Insulated stainless steel bath with 3gal (11.4L) capacity has overflow pipe and drain valve to simplify filling to required level. Flasks for the 60ml samples are easily centered on the removable, chemical-resistant alignment plate. The unit comes with four thermometer supports, four chained corks, withdrawal tube, tube nut and orifice wrenches, two port closures and four port covers, and oil strainer. Order Regular Bath Oil separately for use up to 275°F (135°C), or Hi-Temperature Silicone Fluid with 620°F (327°C ) flash point. Overall Dimensions: 29x25x34in (737x635x864mm), WxDxH. Est. Ship Wt.: 58lb (27kg).
Description
The Saybolt Viscometer determines viscosity of petroleum liquids at temperatures from ambient to 464°F (240°C). PID control maintains ±0.05°F (±0.03°C) temperature uniformity throughout operating range and provides quick temperature stabilization with protection of an over-temperature control. Set-point temperatures are displayed in °F/°C. Circulate tap water or refrigerated coolant through the built-in cooling coil for operation at near-ambient temperatures. The enameled steel cabinet has specimen-area backlighting, leveling feet and sliding draft shields. Insulated stainless steel bath with 3gal (11.4L) capacity has overflow pipe and drain valve to simplify filling to required level. Flasks for the 60ml samples are easily centered on the removable, chemical-resistant alignment plate. The unit comes with four thermometer supports, four chained corks, withdrawal tube, tube nut and orifice wrenches, two port closures and four port covers, and oil strainer. Order Regular Bath Oil separately for use up to 275°F (135°C), or Hi-Temperature Silicone Fluid with 620°F (327°C ) flash point. Overall Dimensions: 29x25x34in (737x635x864mm), WxDxH. Est. Ship Wt.: 58lb (27kg).

Suppliers

Company
Product
Description
Supplier Links
Saybolt Viscometer, Hi-Temp, 115V/50-60Hz - PT-82 - Gilson Company, Inc.
Lewis Center, OH, USA
Saybolt Viscometer, Hi-Temp, 115V/50-60Hz
PT-82
Saybolt Viscometer, Hi-Temp, 115V/50-60Hz PT-82
The Saybolt Viscometer determines viscosity of petroleum liquids at temperatures from ambient to 464°F (240°C). PID control maintains ±0.05°F (±0.03°C) temperature uniformity throughout operating range and provides quick temperature stabilization with protection of an over-temperature control. Set-point temperatures are displayed in °F/°C. Circulate tap water or refrigerated coolant through the built-in cooling coil for operation at near-ambient temperatures. The enameled steel cabinet has specimen-area backlighting, leveling feet and sliding draft shields. Insulated stainless steel bath with 3gal (11.4L) capacity has overflow pipe and drain valve to simplify filling to required level. Flasks for the 60ml samples are easily centered on the removable, chemical-resistant alignment plate. The unit comes with four thermometer supports, four chained corks, withdrawal tube, tube nut and orifice wrenches, two port closures and four port covers, and oil strainer. Order Regular Bath Oil separately for use up to 275°F (135°C), or Hi-Temperature Silicone Fluid with 620°F (327°C ) flash point. Overall Dimensions: 29x25x34in (737x635x864mm), WxDxH. Est. Ship Wt.: 58lb (27kg).

The Saybolt Viscometer determines viscosity of petroleum liquids at temperatures from ambient to 464°F (240°C). PID control maintains ±0.05°F (±0.03°C) temperature uniformity throughout operating range and provides quick temperature stabilization with protection of an over-temperature control. Set-point temperatures are displayed in °F/°C. Circulate tap water or refrigerated coolant through the built-in cooling coil for operation at near-ambient temperatures.

The enameled steel cabinet has specimen-area backlighting, leveling feet and sliding draft shields. Insulated stainless steel bath with 3gal (11.4L) capacity has overflow pipe and drain valve to simplify filling to required level. Flasks for the 60ml samples are easily centered on the removable, chemical-resistant alignment plate. The unit comes with four thermometer supports, four chained corks, withdrawal tube, tube nut and orifice wrenches, two port closures and four port covers, and oil strainer.

Order Regular Bath Oil separately for use up to 275°F (135°C), or Hi-Temperature Silicone Fluid with 620°F (327°C ) flash point. Overall Dimensions: 29x25x34in (737x635x864mm), WxDxH. Est. Ship Wt.: 58lb (27kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Viscometers
Product Number PT-82
Product Name Saybolt Viscometer, Hi-Temp, 115V/50-60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
M8B Viscosity Sensor -  - Saint Clair Systems, Inc.
Saint Clair Systems, Inc.
Specs
Dynamic Viscosity Range 0.1000 to 100000 cps
Technology / Test Method Electromagnetic Piston or Falling Ball
Display & Special Features Process Line Mounted for Continuous Monitoring
View Details
Portable RM 100 Touch Viscometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Technology / Test Method Vibratory / Oscillating Viscometry
Display & Special Features Handheld, Portable or Field
View Details