Gilson Company, Inc. Asphalt Institute Viscometer, Size 100, 600-12800 Poise PT-113

Description
Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).
Description
Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).

Suppliers

Company
Product
Description
Supplier Links
Asphalt Institute Viscometer, Size 100, 600-12800 Poise - PT-113 - Gilson Company, Inc.
Lewis Center, OH, USA
Asphalt Institute Viscometer, Size 100, 600-12800 Poise
PT-113
Asphalt Institute Viscometer, Size 100, 600-12800 Poise PT-113
Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).

Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Viscometers
Product Number PT-113
Product Name Asphalt Institute Viscometer, Size 100, 600-12800 Poise
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Eletronic Rotating Viscometer - HD-C801-1 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Dynamic Viscosity Range 10 to 2.00E6 cps
Display & Special Features Benchtop or Laboratory
Industry / Application Adhesives; Cosmetics; Coatings / Paints; Pharmaceutical
View Details
Automatic Viscometers - miniPV®-HX - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.3000 to 5000 cSt (3.23E-6 to 0.0538 ft²/sec)
Accuracy 0.0100 ±% Full Scale
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details