Gilson Company, Inc. Asphalt Institute Viscometer, Size 25, 42-800 Poise PT-111

Description
Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).
Description
Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).

Suppliers

Company
Product
Description
Supplier Links
Asphalt Institute Viscometer, Size 25, 42-800 Poise - PT-111 - Gilson Company, Inc.
Lewis Center, OH, USA
Asphalt Institute Viscometer, Size 25, 42-800 Poise
PT-111
Asphalt Institute Viscometer, Size 25, 42-800 Poise PT-111
Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).

Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Viscometers
Product Number PT-111
Product Name Asphalt Institute Viscometer, Size 25, 42-800 Poise
Unlock Full Specs
to access all available technical data

Similar Products

Portable Expeditionary Oil Lab Fluid Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Technology / Test Method Capillary
Display & Special Features Handheld, Portable or Field; Video
Industry / Application Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
View Details
Viscometer - Visco 88 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Dynamic Viscosity Range 5 to 1.00E8 cps
Technology / Test Method Rotational
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
View Details
B-One Touch with R2-R7 Spindle Set -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Technology / Test Method Vibratory / Oscillating Viscometry
Display & Special Features PC Interface / Networkable
View Details