Gilson Company, Inc. Digital Displacement Transducer, 1.0" HM-739

Description
Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven double bearing system on both the actuator shaft and spring to reduce side load errors. Each transducer has a repeatability of 0.002mm, and includes two fixing clamps, screws and gauging head with hardened ball point.
Description
Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven double bearing system on both the actuator shaft and spring to reduce side load errors. Each transducer has a repeatability of 0.002mm, and includes two fixing clamps, screws and gauging head with hardened ball point.

Suppliers

Company
Product
Description
Supplier Links
Digital Displacement Transducer, 1.0" - HM-739 - Gilson Company, Inc.
Lewis Center, OH, USA
Digital Displacement Transducer, 1.0"
HM-739
Digital Displacement Transducer, 1.0" HM-739
Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven double bearing system on both the actuator shaft and spring to reduce side load errors. Each transducer has a repeatability of 0.002mm, and includes two fixing clamps, screws and gauging head with hardened ball point.

Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven double bearing system on both the actuator shaft and spring to reduce side load errors. Each transducer has a repeatability of 0.002mm, and includes two fixing clamps, screws and gauging head with hardened ball point.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Electro-Pneumatic Transducers
Product Number HM-739
Product Name Digital Displacement Transducer, 1.0"
Unlock Full Specs
to access all available technical data

Similar Products

I/P Signal Converter - TEIP11-PS - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Input Analog Current Control
Connector 1/8" NPT (optional feature)
Body Material Plastic (optional feature); Aluminum (optional feature)
View Details
Transducers, T5700 -  - Rotork plc
Specs
Maximum Air Volume 0.1 SCFM (0.0850 m³/hr)
View Details
Current / Voltage to Pressure Converter - IP411 - OMEGA Engineering, Inc.
Specs
Control Input Analog Voltage Control; Analog Current Control
Connector Metric Thread; 4.76mm ID Tubing
Body Material Aluminum
View Details