The TEIP11-PS I/P signal converter from ABB Measurement & Analytics is designed to convert standard electrical signals, specifically 4 to 20 mA, into pneumatic pressure signals ranging from 0.2 to 1 bar (3 to 15 psi). It features a compact and lightweight design, making it suitable for various installation environments, including control rooms and field applications. The device is built to withstand shock and vibration, with less than 1% functional impact at loads up to 10 g. This converter operates within a wide temperature range of -40°C to 85°C, with an optional extended range down to -55°C. It requires a compressed air supply of 1.4 to 10 bar (20 to 145 psi) for operation. The TEIP11-PS is available in multiple housing options, including models with different ingress protection ratings, suitable for both indoor and outdoor use. Additionally, it has approvals for explosion protection, including ATEX and FM/CSA certifications, making it suitable for use in hazardous environments.
The I/P converter with various housing is available for cabinet installation, field installation, rail installation and as slide-in type. The signal conversion is based on standard signals. Current signals 0/4 to 20 mA are converted to pressure signals 0.2 to 1 bar or 3 to 15 psi.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Electro-Pneumatic Transducers |
| Product Number | TEIP11-PS |
| Product Name | I/P Signal Converter |
| Control Input | Analog Current Control |
| Connector | 1/8" NPT (optional feature) |
| Body Material | Plastic (optional feature); Aluminum (optional feature) |
| Features | Explosion Proof |