Gilson Company, Inc. Mechanical Soil Compactor, 115V/60Hz HM-530

Description
HM-530 Mechanical Soil Compactor automatically counts the number of hammer blows and shuts off when a preset number is reached. The sample mold indexes to a new position with each count to assure uniform compaction. The Compactor can be used with the 4in (102mm) ID molds, 5.5lb (2.5kg) weight with 12in (305mm) drop. The HM-530 also accomodates the 6in (152mm) ID molds using either the standard 5.5lb (2.5kg) weight with 12in (305mm) drop or the modified 10lb (4.5kg) weight with 18in (457mm) drop. The standard 2in (51mm) hammer can be replaced by one of the same 3.14in2 area, but with pie-shaped face to cover entire sample surface with 6in molds. The hammer lift compensates hammer drop for soil thickness in the mold during compaction. The free-fall hammer has weight concentrated at the foot and adjusts easily from 5.5-10lb by addition of a surcharge weight. HM-530 Compactor includes a 2in (51mm) round, 5.5lb (2.5kg) hammer, a pie-faced hammer for use with 6in molds, and a surcharge weight to increase total hammer weight to 10lbs (4.5kg). 4in (102mm) and 6in (152mm) standard compaction molds, and a digital automatic counter with start/stop switching are also included. Overall Dimensions: 12.5x29.5x56in (318x749x1,422mm), WxDxH. HM-531 Mechanical Soil Compactor for California Method 216 is supplied with 2in (51mm) round 10lb hammer only. Order special 16x2-7/8in (406x73.2mm), HxID Model HMA-119 Calif. 216 mold separately. Required piston and rod are included as parts of the machine. HMA-120 Calibration Kit includes lead deformation apparatus, micrometer, and fifty lead cylinders for calibration in accordance with ASTM D 2168.
Description
HM-530 Mechanical Soil Compactor automatically counts the number of hammer blows and shuts off when a preset number is reached. The sample mold indexes to a new position with each count to assure uniform compaction. The Compactor can be used with the 4in (102mm) ID molds, 5.5lb (2.5kg) weight with 12in (305mm) drop. The HM-530 also accomodates the 6in (152mm) ID molds using either the standard 5.5lb (2.5kg) weight with 12in (305mm) drop or the modified 10lb (4.5kg) weight with 18in (457mm) drop. The standard 2in (51mm) hammer can be replaced by one of the same 3.14in2 area, but with pie-shaped face to cover entire sample surface with 6in molds. The hammer lift compensates hammer drop for soil thickness in the mold during compaction. The free-fall hammer has weight concentrated at the foot and adjusts easily from 5.5-10lb by addition of a surcharge weight. HM-530 Compactor includes a 2in (51mm) round, 5.5lb (2.5kg) hammer, a pie-faced hammer for use with 6in molds, and a surcharge weight to increase total hammer weight to 10lbs (4.5kg). 4in (102mm) and 6in (152mm) standard compaction molds, and a digital automatic counter with start/stop switching are also included. Overall Dimensions: 12.5x29.5x56in (318x749x1,422mm), WxDxH. HM-531 Mechanical Soil Compactor for California Method 216 is supplied with 2in (51mm) round 10lb hammer only. Order special 16x2-7/8in (406x73.2mm), HxID Model HMA-119 Calif. 216 mold separately. Required piston and rod are included as parts of the machine. HMA-120 Calibration Kit includes lead deformation apparatus, micrometer, and fifty lead cylinders for calibration in accordance with ASTM D 2168.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Soil Compactor, 115V/60Hz - HM-530 - Gilson Company, Inc.
Lewis Center, OH, USA
Mechanical Soil Compactor, 115V/60Hz
HM-530
Mechanical Soil Compactor, 115V/60Hz HM-530
HM-530 Mechanical Soil Compactor automatically counts the number of hammer blows and shuts off when a preset number is reached. The sample mold indexes to a new position with each count to assure uniform compaction. The Compactor can be used with the 4in (102mm) ID molds, 5.5lb (2.5kg) weight with 12in (305mm) drop. The HM-530 also accomodates the 6in (152mm) ID molds using either the standard 5.5lb (2.5kg) weight with 12in (305mm) drop or the modified 10lb (4.5kg) weight with 18in (457mm) drop. The standard 2in (51mm) hammer can be replaced by one of the same 3.14in2 area, but with pie-shaped face to cover entire sample surface with 6in molds. The hammer lift compensates hammer drop for soil thickness in the mold during compaction. The free-fall hammer has weight concentrated at the foot and adjusts easily from 5.5-10lb by addition of a surcharge weight. HM-530 Compactor includes a 2in (51mm) round, 5.5lb (2.5kg) hammer, a pie-faced hammer for use with 6in molds, and a surcharge weight to increase total hammer weight to 10lbs (4.5kg). 4in (102mm) and 6in (152mm) standard compaction molds, and a digital automatic counter with start/stop switching are also included. Overall Dimensions: 12.5x29.5x56in (318x749x1,422mm), WxDxH. HM-531 Mechanical Soil Compactor for California Method 216 is supplied with 2in (51mm) round 10lb hammer only. Order special 16x2-7/8in (406x73.2mm), HxID Model HMA-119 Calif. 216 mold separately. Required piston and rod are included as parts of the machine. HMA-120 Calibration Kit includes lead deformation apparatus, micrometer, and fifty lead cylinders for calibration in accordance with ASTM D 2168.

HM-530 Mechanical Soil Compactor automatically counts the number of hammer blows and shuts off when a preset number is reached. The sample mold indexes to a new position with each count to assure uniform compaction.

The Compactor can be used with the 4in (102mm) ID molds, 5.5lb (2.5kg) weight with 12in (305mm) drop. The HM-530 also accomodates the 6in (152mm) ID molds using either the standard 5.5lb (2.5kg) weight with 12in (305mm) drop or the modified 10lb (4.5kg) weight with 18in (457mm) drop. The standard 2in (51mm) hammer can be replaced by one of the same 3.14in2 area, but with pie-shaped face to cover entire sample surface with 6in molds. The hammer lift compensates hammer drop for soil thickness in the mold during compaction. The free-fall hammer has weight concentrated at the foot and adjusts easily from 5.5-10lb by addition of a surcharge weight.

HM-530 Compactor includes a 2in (51mm) round, 5.5lb (2.5kg) hammer, a pie-faced hammer for use with 6in molds, and a surcharge weight to increase total hammer weight to 10lbs (4.5kg). 4in (102mm) and 6in (152mm) standard compaction molds, and a digital automatic counter with start/stop switching are also included. Overall Dimensions: 12.5x29.5x56in (318x749x1,422mm), WxDxH.

HM-531 Mechanical Soil Compactor for California Method 216 is supplied with 2in (51mm) round 10lb hammer only. Order special 16x2-7/8in (406x73.2mm), HxID Model HMA-119 Calif. 216 mold separately. Required piston and rod are included as parts of the machine.

HMA-120 Calibration Kit includes lead deformation apparatus, micrometer, and fifty lead cylinders for calibration in accordance with ASTM D 2168.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Soil and Asphalt Compactors
Product Number HM-530
Product Name Mechanical Soil Compactor, 115V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products