Gilson Company, Inc. Permeameter Vessel, Base Tier w/Standard Top Tier APA-11B

Description
The NCAT Field Permeameter is a falling-head permeameter using Darcy’s Law to determine rate of water flow through asphalt pavement. This design was selected by the National Center for Asphalt Technology (NCAT) for its close correlation with laboratory test results. Studies show that some Superpave mixes can be permeable to water even when compacted to an acceptable air void ratio. Field testing permits on the spot, accurate estimation of permeability, eliminating the need for coring, patching and laboratory testing. Corrections to mix and placement procedures can be implemented right away. Testing and subsequent calculations can usually be completed in 10-15 minutes by one technician. The simple procedure means no extensive training is required. The APA-11B Permeameter is a 4-tiered, graduated standpipe supplied in two sections and constructed of rugged plastic. A sealing material is placed on the base plate. The unit is then positioned on the test site and seated against the pavement using gentle foot pressure and included base weights. After filling with water, outflow is observed against the clearly marked graduations and timed. The smallest, uppermost tier allows rapid determinations in low-porosity pavements. The larger diameter tiers permit enough time to accurately read flow on more porous pavements. Alternate top section APA-18 replaces the two top tiers with one larger diameter tier. This allows for extended test times on moderately permeable mats or for rapid filling when testing highly permeable mixes. The AP-1B Kit includes the 4-tiered graduated Permeameter, Alternate top section, Filling Tube, a package of Moldable Sealant material, Whisk Broom for test site preparation, and four 5lb (2.3kg) Base Weights. Kit is packaged in a convenient carrying case. Est. Ship Wt.: 25lb (11kg).
Description
The NCAT Field Permeameter is a falling-head permeameter using Darcy’s Law to determine rate of water flow through asphalt pavement. This design was selected by the National Center for Asphalt Technology (NCAT) for its close correlation with laboratory test results. Studies show that some Superpave mixes can be permeable to water even when compacted to an acceptable air void ratio. Field testing permits on the spot, accurate estimation of permeability, eliminating the need for coring, patching and laboratory testing. Corrections to mix and placement procedures can be implemented right away. Testing and subsequent calculations can usually be completed in 10-15 minutes by one technician. The simple procedure means no extensive training is required. The APA-11B Permeameter is a 4-tiered, graduated standpipe supplied in two sections and constructed of rugged plastic. A sealing material is placed on the base plate. The unit is then positioned on the test site and seated against the pavement using gentle foot pressure and included base weights. After filling with water, outflow is observed against the clearly marked graduations and timed. The smallest, uppermost tier allows rapid determinations in low-porosity pavements. The larger diameter tiers permit enough time to accurately read flow on more porous pavements. Alternate top section APA-18 replaces the two top tiers with one larger diameter tier. This allows for extended test times on moderately permeable mats or for rapid filling when testing highly permeable mixes. The AP-1B Kit includes the 4-tiered graduated Permeameter, Alternate top section, Filling Tube, a package of Moldable Sealant material, Whisk Broom for test site preparation, and four 5lb (2.3kg) Base Weights. Kit is packaged in a convenient carrying case. Est. Ship Wt.: 25lb (11kg).

Suppliers

Company
Product
Description
Supplier Links
Permeameter Vessel, Base Tier w/Standard Top Tier - APA-11B - Gilson Company, Inc.
Lewis Center, OH, USA
Permeameter Vessel, Base Tier w/Standard Top Tier
APA-11B
Permeameter Vessel, Base Tier w/Standard Top Tier APA-11B
The NCAT Field Permeameter is a falling-head permeameter using Darcy’s Law to determine rate of water flow through asphalt pavement. This design was selected by the National Center for Asphalt Technology (NCAT) for its close correlation with laboratory test results. Studies show that some Superpave mixes can be permeable to water even when compacted to an acceptable air void ratio. Field testing permits on the spot, accurate estimation of permeability, eliminating the need for coring, patching and laboratory testing. Corrections to mix and placement procedures can be implemented right away. Testing and subsequent calculations can usually be completed in 10-15 minutes by one technician. The simple procedure means no extensive training is required. The APA-11B Permeameter is a 4-tiered, graduated standpipe supplied in two sections and constructed of rugged plastic. A sealing material is placed on the base plate. The unit is then positioned on the test site and seated against the pavement using gentle foot pressure and included base weights. After filling with water, outflow is observed against the clearly marked graduations and timed. The smallest, uppermost tier allows rapid determinations in low-porosity pavements. The larger diameter tiers permit enough time to accurately read flow on more porous pavements. Alternate top section APA-18 replaces the two top tiers with one larger diameter tier. This allows for extended test times on moderately permeable mats or for rapid filling when testing highly permeable mixes. The AP-1B Kit includes the 4-tiered graduated Permeameter, Alternate top section, Filling Tube, a package of Moldable Sealant material, Whisk Broom for test site preparation, and four 5lb (2.3kg) Base Weights. Kit is packaged in a convenient carrying case. Est. Ship Wt.: 25lb (11kg).

The NCAT Field Permeameter is a falling-head permeameter using Darcy’s Law to determine rate of water flow through asphalt pavement. This design was selected by the National Center for Asphalt Technology (NCAT) for its close correlation with laboratory test results. Studies show that some Superpave mixes can be permeable to water even when compacted to an acceptable air void ratio. Field testing permits on the spot, accurate estimation of permeability, eliminating the need for coring, patching and laboratory testing. Corrections to mix and placement procedures can be implemented right away. Testing and subsequent calculations can usually be completed in 10-15 minutes by one technician. The simple procedure means no extensive training is required.

The APA-11B Permeameter is a 4-tiered, graduated standpipe supplied in two sections and constructed of rugged plastic. A sealing material is placed on the base plate. The unit is then positioned on the test site and seated against the pavement using gentle foot pressure and included base weights. After filling with water, outflow is observed against the clearly marked graduations and timed. The smallest, uppermost tier allows rapid determinations in low-porosity pavements. The larger diameter tiers permit enough time to accurately read flow on more porous pavements. Alternate top section APA-18 replaces the two top tiers with one larger diameter tier. This allows for extended test times on moderately permeable mats or for rapid filling when testing highly permeable mixes.

The AP-1B Kit includes the 4-tiered graduated Permeameter, Alternate top section, Filling Tube, a package of Moldable Sealant material, Whisk Broom for test site preparation, and four 5lb (2.3kg) Base Weights. Kit is packaged in a convenient carrying case. Est. Ship Wt.: 25lb (11kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Permeation Instruments
Product Number APA-11B
Product Name Permeameter Vessel, Base Tier w/Standard Top Tier
Properties Analyzed GasPermeability (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Permeation System -  - Environics, Inc.
Specs
Properties Analyzed GasPermeability; LiquidPermeability
Test Media Gases
View Details
Specs
Properties Analyzed LiquidPermeability; LAI, PAR
Test Media Plants
Display & Special Features Digital; Handheld, Portable or Field; PC Interface / Networkable
View Details
Permeability Test Chamber 6" Specimens-SS - HMA-516S - Gilson Company, Inc.
Specs
Properties Analyzed GasPermeability (optional feature)
View Details
Oxygen Permeation System - Gen III OxyOTR™ - MO2 Inc.
Specs
Properties Analyzed GasPermeability
Test Media Packaging Materials
Methods, Technology & Standards Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
View Details