Gilson Company, Inc. Blaine Air Permeability Apparatus MA-10

Description
Blaine apparatus measures the specific surface area of fine materials in square centimeters per gram of test sample. A quantity of air is drawn through a bed of definite porosity. The pore volume in the bed is a function of the size of particles, and determines the rate of air flow. The apparatus is supplied complete with stainless steel test cell, plunger, perforated disk, calibrated U-tube manometer, rubber aspirator and bulb, all mounted on a sturdy wooden panel and base. An 8oz bottle of red spirit manometer fluid, package of filter paper, and a wood block for holding cell during filling are included. For calibration, order BS-50, NIST Portland Cement standard reference material (20 units). Est. Ship Wt.: 15lb (7kg).
Description
Blaine apparatus measures the specific surface area of fine materials in square centimeters per gram of test sample. A quantity of air is drawn through a bed of definite porosity. The pore volume in the bed is a function of the size of particles, and determines the rate of air flow. The apparatus is supplied complete with stainless steel test cell, plunger, perforated disk, calibrated U-tube manometer, rubber aspirator and bulb, all mounted on a sturdy wooden panel and base. An 8oz bottle of red spirit manometer fluid, package of filter paper, and a wood block for holding cell during filling are included. For calibration, order BS-50, NIST Portland Cement standard reference material (20 units). Est. Ship Wt.: 15lb (7kg).

Suppliers

Company
Product
Description
Supplier Links
Blaine Air Permeability Apparatus - MA-10 - Gilson Company, Inc.
Lewis Center, OH, USA
Blaine Air Permeability Apparatus
MA-10
Blaine Air Permeability Apparatus MA-10
Blaine apparatus measures the specific surface area of fine materials in square centimeters per gram of test sample. A quantity of air is drawn through a bed of definite porosity. The pore volume in the bed is a function of the size of particles, and determines the rate of air flow. The apparatus is supplied complete with stainless steel test cell, plunger, perforated disk, calibrated U-tube manometer, rubber aspirator and bulb, all mounted on a sturdy wooden panel and base. An 8oz bottle of red spirit manometer fluid, package of filter paper, and a wood block for holding cell during filling are included. For calibration, order BS-50, NIST Portland Cement standard reference material (20 units). Est. Ship Wt.: 15lb (7kg).

Blaine apparatus measures the specific surface area of fine materials in square centimeters per gram of test sample. A quantity of air is drawn through a bed of definite porosity. The pore volume in the bed is a function of the size of particles, and determines the rate of air flow.

The apparatus is supplied complete with stainless steel test cell, plunger, perforated disk, calibrated U-tube manometer, rubber aspirator and bulb, all mounted on a sturdy wooden panel and base. An 8oz bottle of red spirit manometer fluid, package of filter paper, and a wood block for holding cell during filling are included. For calibration, order BS-50, NIST Portland Cement standard reference material (20 units). Est. Ship Wt.: 15lb (7kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Permeation Instruments
Product Number MA-10
Product Name Blaine Air Permeability Apparatus
Properties Analyzed GasPermeability (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Permeation System -  - Environics, Inc.
Specs
Properties Analyzed GasPermeability; LiquidPermeability
Test Media Gases
View Details
Oxygen Permeation System - Gen III OxyOTR™ - MO2 Inc.
Specs
Properties Analyzed GasPermeability
Test Media Packaging Materials
Methods, Technology & Standards Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
View Details
Mini Disk Portable Tension Infiltrometer -  - Meter Group
Specs
Properties Analyzed LiquidPermeability; Soil Hydraulic Conductivity
Test Media Soil
Display & Special Features Handheld, Portable or Field
View Details
Shelby Tube Permeameter - HM-81 - Gilson Company, Inc.
Specs
Properties Analyzed GasPermeability (optional feature)
View Details