IR-63 M Standard Fusion Machine is a manually operated infrared fusion machine for joining pipes of diameters 20 to 63 mm, compatible with materials including PVDF, ECTFE, PP-H, PP-n, PE100, PVC-U, and PFA. It includes an integrated remote welding unit, a 7-inch touchscreen with safety glass, 2x USB-A and 2x USB-C ports, an Ethernet port, clamping slide with exchangeable units, half shells for d20-50 mm, end caps for d20-63 mm, and adjustable pipe stops with facing distances of 0.5 to 3 mm. The machine operates on 230 V AC single-phase at 50/60 Hz and includes a label printer and CONNECT welding box. The unit weighs 59.0 kg.
(with CONNECT box, without extension cable set)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790180001 |
| Product Name | Jointing-Tools - infrared-fusion-machines |