Butt fusion machine for joining PE, PP, and PB pipes on construction sites, with a base machine weight of 588 kg, hydraulic unit weight of 34 kg, planer weight of 102 kg, heating element weight of 51 kg, and case weight of 62 kg. Operates at 400 V with 11000 W input power, features a maximum operating pressure of 200 bar, digital temperature and pressure control, automatic cooling pressure regulation, integrated data logger with mobile app compatibility, and double-sided heating element pull-off mechanism. Includes transport packaging; reduction clamping inserts and accessories sold separately.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790155011 |
| Product Name | Jointing-Tools - Butt Fusion Machines - top-2 |