The MSA 2.1 automatic electrofusion unit is a portable device for welding polyethylene pipes, featuring a graphical LCD interface, Bluetooth connectivity, and internal memory for storing up to 1000 fusion protocols. It includes a barcode scanner, transport case, mini Welding Book, and an 8 m fusion cable. The unit operates from 190V to 265V AC at 50-60 Hz, delivers up to 90 A fusion current at 8-42 V, and is rated for operation between -20°C and +50°C with IP65 protection. Weighing 12.9 kg, it supports USB Type-A data export and requires a 3.5 kVA power generator. The fusion cable length distinguishes this variant from other models in the series.
Barcode scanner, transport case, mini Welding Book, 8m fusion cable
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790156010 |
| Product Name | Jointing-Tools - electrofusion-machines - msa-2-21-2-multi |