Workshop butt fusion machine for jointing segmented fittings in pressure piping systems, with a dimensional range of d630 to 1200 mm, equipped with a welding recorder, built-in data logger, and USB transfer of fusion protocols. Features hydraulically operated clamping units with transverse adjustment and 22.5° rotation, hardened linear guide rails, a 30000 W precision heating element with electronic temperature control, and a 2200 W planer. Includes transport packaging without accessories. Dimensions are 2400 L x 1400 W x 2070 H mm. Maximum jointing angle is 45°. Weighs 790 kg.
Workshop butt fusion machine
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790126001 |
| Product Name | Jointing-Tools - Butt Fusion Machines - wm-315-630-1200 |