Workshop butt fusion machine for jointing segmented fittings in pressure piping systems, with wide clamping units for pipes, designed for dimensional range d90 to 315 mm. Features a 3000 W precision heating element with electronic temperature control, a 1200 W planer with optimized cutting geometry, automatic pressure control during cooling, and a built-in data logger with real-time mobile app communication. Equipped with transversely adjustable clamping units capable of 22.5° rotation and complete reduction sets for d90 to 280 mm. Operates at 400 V with total power of 4620 W and weighs 522.000 kg. Includes transport packaging without accessories.
With wide clamping units for pipes
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790118005 |
| Product Name | Jointing-Tools - Butt Fusion Machines - wm-315-630-1200 |