Butt fusion machine for PP, PE, PB, and PVDF pipes and fittings in the dimensional range of d90-315 mm, designed for industrial pressure piping applications with angular jointing up to 30°. Features a high-precision machine base with integrated swivel tables, a 2500W heater with ±4°C temperature accuracy, and a planer with mechanical stop and safety switch. Includes reduction clamping and supporting inserts, a timer, and a tool set. Weighs 366 kg when equipped with a special transport crate. Operates at 230 V / 3500 W.
With special transport crate
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790143003 |
| Product Name | Jointing-Tools - Butt Fusion Machines - im-160-315 |