IR-110 A Automated Fusion Machine is a fully equipped automated infrared fusion machine designed for welding PVC-U, PVDF, ECTFE, PP, and PE100 pipes with diameters from 20 to 110 mm under clean room conditions. It features a 12.1-inch touch-screen interface, integrated video camera, temperature sensors, automated facer, clamping slide, and heater. The machine includes movable clamping units with inserts for 20-90 mm diameters, end caps for 20-110 mm, a shavings collection tray, and an integrated label printer. It operates on 230 V AC, 50/60 Hz, and has four USB ports and a LAN Ethernet interface. The unit weighs 790 kg and is supplied with a transport box with integrated pallet.
IR-110 A Automated Fusion Machine
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790164001 |
| Product Name | Jointing-Tools - infrared-fusion-machines |