Butt fusion machine for joining PE, PP, and PB pipes in construction and trench applications, with a hydraulic unit featuring digital pressure and temperature control, automatic cooling pressure regulation, and integrated data logging for mobile device communication. The system includes a base machine with 35° inclined frame, hinged clamps, and double-sided heating element pull-off; a parallel planer; and a PTFE-coated heating element with 2500 W input power. The complete setup weighs 206 kg and is supplied in a transport crate. The unit operates at a maximum pressure of 160 bar and accepts standard 230 V power. Accessories such as reduction clamping inserts are sold separately.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790152081 |
| Product Name | Jointing-Tools - Butt Fusion Machines - top-2 |