Butt fusion machine for welding PP, PE, PB, and PVDF pipes and fittings in industrial pressure systems, with a dimensional range of d90-315 mm and SDR 11 to SDR 41. Features include an integrated swivel table for angular jointing up to 30°, a 2500W heater with ±4°C temperature accuracy, and a high-precision machine base. Equipped with reduction clamping and supporting inserts for d90-315 mm, mechanical planer with safety switch, and timer. Weight is 169 kg including planer and heater. Operates at 230 V / 3500 W with Swiss plug and without transport crate.
Without transport crate, Swiss plug
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790143033 |
| Product Name | Jointing-Tools - Butt Fusion Machines - im-160-315 |