Butt fusion machine for joining PE and PP pipes on construction sites, manufactured as part of the GF 1000 series with a 630-1000 mm pipe range, 400 V input, and 19.5 kW power. The machine includes a hydraulically operated frame with manual control, a double-sided heating element, a parallel planer with safety stop, and a compact control box integrating temperature regulation and power outlets. Total weight is 1238 kg for the base machine, 41 kg for the hydraulic unit, 308 kg for the planer, 88 kg for the heating element, 29 kg for the control box, and 341 kg for the transport case. It is designed for use in trenches and on building sites with a 45° inclined frame for improved accessibility.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790124025 |
| Product Name | Jointing-Tools - Butt Fusion Machines - gf-800-1600 |