Butt fusion machine for joining PE, PP, and PB pipes on construction sites, with a reverse motion base carriage, hydraulic operation, and manual control. Weighs 448 kg including transport packaging. Maximum operating pressure is 200 bar. Includes integrated hydraulic unit with digital pressure and temperature control, automatic cooling pressure regulation, data logging, and mobile app connectivity. Power input is 6300 W. Accompanies a 58 kg planer and a 26 kg PTFE-coated heating element. Designed for pipe diameters up to 500 mm.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790154018 |
| Product Name | Jointing-Tools - Butt Fusion Machines - top-2 |