Butt fusion machine for welding PP, PE, PB, and PVDF pipes and fittings in industrial pressure systems, with a dimensional range of d90-315 mm and SDR 11 to SDR 41. Includes integrated swivel tables for angular jointing up to 30°, a high-precision heater with electronic temperature control (2500W, ±4°C accuracy), digital force display, and a load cell. Weight is 269 kg when equipped with standard transport crate and Swiss plug. Standard equipment includes reduction clamping and supporting inserts for d90-315 mm, pipe supports, a time clock, and a tool set.
With standard transport crate, Swiss plug
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790143036 |
| Product Name | Jointing-Tools - Butt Fusion Machines - im-160-315 |