Welding recorder for manually operated butt fusion machines (ECOS, TOP, GF), designed to guide welders through fusion steps and record welding protocols according to national standards. Packaged in a robust IP65-rated plastic case measuring 350x300x250 mm, it supports 250 stored protocols, USB export, and battery operation for 10 hours. The unit operates from -10°C to +50°C and connects to hydraulic butt-fusion machines, including retrofitted systems. Power supply is 230 V, and it weighs 5.000 kg. It is compatible with prior SUVI® 50 and WR 100 recorders and supports operator language selection, GPS data input, and user-defined welding cycles.
Welding Recorder for manually operated butt fusion machines (ECOS, TOP, GF)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790119401 |
| Product Name | Jointing-Tools - Butt Fusion Machines - wr-200 |