The MSA 2.0 automatic electrofusion unit is a portable device for fusing polyethylene pipes, designed for operation in demanding environments with an operating temperature range of -20°C to +50°C. It features a graphical LCD display with adjustable contrast, a long-range barcode scanner, and an intuitive icon-based interface. The unit supports fusion currents up to 90 A and operates from a mains voltage of 190V to 265V at 50-60 Hz, with fusion voltage adjustable between 8 V and 42 V. It includes a cooling system for consecutive operations and stores up to 350 fusion protocols. The device is rated IP 65 for protection against dust and water, and is supplied with a 4 m mains cable and 3 m fusion cable. Dimensions are 280 x 480 x 220 mm, and the weight is 11.9 kg. This variant includes a Swiss plug and transport case.
Barcode scanner, transport case, Swiss plug
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790156004 |
| Product Name | Jointing-Tools - electrofusion-machines - msa-2-21-2-multi |