MSE 63 E without plug is a socket fusion tool for joining PP and PE pipes and fittings with diameters from 16 mm to 63 mm, featuring electronic temperature control and a heating surface with high temperature accuracy. It operates at 115 V and delivers 800 W of power. The tool includes a pick-up for floor stand or table clamp mounting and allows monitoring and setting of the heating element temperature. Its dimensions are 790 mm by 105 mm, and it weighs 2.145 kg.
MSE 63 E without plug
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790105097 |
| Product Name | Jointing-Tools - Socket-fusion-machines - Socket-fusion-tool |