Butt fusion machine for joining PE, PP, and PB pipes on construction sites, with a 400 mm pipe capacity, 400 V input, 5.7 kW power, total weight of 310 kg including transport packaging, hydraulic unit, planer, heating element, and case. Features a high-precision machine frame, manual control unit, integrated data logger with mobile app compatibility, automatic pressure control during cooling, and a non-stick PTFE-coated heating element. The base machine has a 45° inclination for accessibility and a movable 3rd clamp for efficient fixation of fittings. Hydraulic system operates at up to 160 bar. All components are designed for use in trench and site conditions.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790153011 |
| Product Name | Jointing-Tools - Butt Fusion Machines - top-2 |