The INSTAFLEX Electro fusion control unit HWSG-3 is designed for electrofusion jointing of polyethylene pipes with diameters from 16 to 110 mm. It operates at 230 V, with a maximum power of 1400 W and a frequency range of 50/60 Hz, housed in a case with IP54 protection. The unit includes a 3 m main connection cable with an EU-standard plug and weighs 4.142 kg. This model is specifically intended for use with Swiss or CH plugs.
230V
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 761069021 |
| Product Name | Jointing-Tools - electrofusion-machines - hswg-3-electrofusion-units |