Butt fusion machine for joining PE, PP, and PB pipes on construction sites, with a hydraulically operated base machine and compact aluminium hydraulic unit. The system includes a digital control panel, automatic pressure control during cooling, a built-in data logger with mobile app connectivity, and integrated power outlets. The base machine weighs 150 kg for the 160 mm model, the hydraulic unit weighs 31 kg, the planer weighs 7 kg, the heating element weighs 5.5 kg, and the case weighs 4.8 kg. Input power is 1900 W at 230 V. The machine features a 35° inclined frame, hinged clamps, double-sided heating element pull-off, and a non-stick PTFE-coated heating element. All components are designed for portable field use with transport in a wooden crate.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790150011 |
| Product Name | Jointing-Tools - Butt Fusion Machines - top-2 |