Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 351663902

Description
JRG Sanipex MT Multilayer pipe in bars PE-Xc
Request a Quote
Description
JRG Sanipex MT Multilayer pipe in bars PE-Xc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JRG Sanipex MT multilayer pipe in bars consists of a PE-Xc/AL/PE-Xc structure for fluid transfer applications, available in nominal diameters from 16 to 63 mm with corresponding bore sizes of 12 to 50 mm. The pipe is supplied in 5 m lengths with a wall thickness of 5 mm for all sizes. The material construction ensures pressure resistance and dimensional stability, with weights per meter ranging from 0.127 to 1.315 kg/m depending on size. Technical data are not warranted and subject to change.

Datasheet Summary
Powered by GS/AI

JRG Sanipex MT multilayer pipe in bars consists of a PE-Xc/AL/PE-Xc structure for fluid transfer applications, available in nominal diameters from 16 to 63 mm with corresponding bore sizes of 12 to 50 mm. The pipe is supplied in 5 m lengths with a wall thickness of 5 mm for all sizes. The material construction ensures pressure resistance and dimensional stability, with weights per meter ranging from 0.127 to 1.315 kg/m depending on size. Technical data are not warranted and subject to change.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 351663902 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
351663902
Pipes - Multilayer-Pipes 351663902
JRG Sanipex MT Multilayer pipe in bars PE-Xc

JRG Sanipex MT Multilayer pipe in bars PE-Xc

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 351663902
Product Name Pipes - Multilayer-Pipes
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017173 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Plastic Pipes - 4374917 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0591 inch (1.5 mm)
View Details
Pipes - Plastic-Pipes - 175483222E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 161017092 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details