Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 193017085

Description
SDR33/PN5/S16
Request a Quote
Description
SDR33/PN5/S16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ecoFIT pipe made of PE 100 with SDR33 and PN5 rating, 50 mm outer diameter, 1.8 mm wall thickness, 5 m length, plain ends, black color, weighing 0.290 kg per unit, compliant with DIN 8074/75.

Datasheet Summary
Powered by GS/AI

ecoFIT pipe made of PE 100 with SDR33 and PN5 rating, 50 mm outer diameter, 1.8 mm wall thickness, 5 m length, plain ends, black color, weighing 0.290 kg per unit, compliant with DIN 8074/75.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 193017085 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
193017085
Pipes - Plastic-Pipes 193017085
SDR33/PN5/S16

SDR33/PN5/S16

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 193017085
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175481209 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 300206017 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Plastic Pipes - 2246551 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.1614 inch (4.1 mm)
View Details
Pipes - Plastic-Pipes - 161017106 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details