Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 340002025

Description
Yellow color
Request a Quote Datasheet
Description
Yellow color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 340002025 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
340002025
Pipes - Multilayer-Pipes 340002025
Yellow color

Yellow color

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 340002025
Product Name Pipes - Multilayer-Pipes
Material PE-X; Pre-insulated; PB; Brass; PE-RT
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 163017133 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 175480208 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 193017166 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 300206974 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details