Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 340030141

Description
Multilayer pipe in bars for hot and cold water - black colour
Request a Quote
Description
Multilayer pipe in bars for hot and cold water - black colour
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multilayer pipe in bars for hot and cold water, black colour, compatible with Europ/Express fittings, with a nominal diameter of 26 mm, wall thickness of 3.00 mm, length of 5 m, and weight of 0.285 kg/m.

Datasheet Summary
Powered by GS/AI

Multilayer pipe in bars for hot and cold water, black colour, compatible with Europ/Express fittings, with a nominal diameter of 26 mm, wall thickness of 3.00 mm, length of 5 m, and weight of 0.285 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 340030141 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
340030141
Pipes - Multilayer-Pipes 340030141
Multilayer pipe in bars for hot and cold water - black colour

Multilayer pipe in bars for hot and cold water - black colour

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 340030141
Product Name Pipes - Multilayer-Pipes
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017321 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 4374973 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.1024 inch (2.6 mm)
View Details
Pipes - Plastic-Pipes - 325040000 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 167480722 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details