Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 325050001

Description
SDR 21, PN 10/S10
Request a Quote
Description
SDR 21, PN 10/S10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DEKADUR-Pressure Pipe, PVC-U, red, SDR 21, PN 10/S10, with a nominal diameter of 50 mm, wall thickness of 2.4 mm, length of 5 m, and plain ends, weighing 0.560 kg per meter. The pipe complies with DIN 8061/62 and holds DIBT Z-40.23-1 approval. Pressure ratings are valid at 20°C; higher temperatures or aggressive media reduce load capacity. Colour is red troisdorf (similar to RAL 3020).

Datasheet Summary
Powered by GS/AI

DEKADUR-Pressure Pipe, PVC-U, red, SDR 21, PN 10/S10, with a nominal diameter of 50 mm, wall thickness of 2.4 mm, length of 5 m, and plain ends, weighing 0.560 kg per meter. The pipe complies with DIN 8061/62 and holds DIBT Z-40.23-1 approval. Pressure ratings are valid at 20°C; higher temperatures or aggressive media reduce load capacity. Colour is red troisdorf (similar to RAL 3020).

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 325050001 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
325050001
Pipes - Plastic-Pipes 325050001
SDR 21, PN 10/S10

SDR 21, PN 10/S10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 325050001
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 355516316 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Brass; PE-X; Gunmetal; Pre-insulated; PE
Length 328 ft (1000 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175481203S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 175483216E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - pre-insulated-Pipes - 340013044 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Pre-insulated; PE-X; Brass; PB; PE-RT
Length 82.02 ft (250 dm)
Wall Thickness 0.1181 inch (3 mm)
View Details